Capital Lighting, Inc. 8106-10 CDB Island/Pool Table-3 Light Bar 376407

Description
PRODUCT DETAILS / SPECS Height: 25.25 Length 25.25 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordoban Bronze Weight: 19.18 Product Name: Island Light UPC: 844375013612 Category: Island Glass: Remolino Safety Listing: Dry Canopy: 11.5``Wx6``Hx1.25``E Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Height: 25.25 Length 25.25 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordoban Bronze Weight: 19.18 Product Name: Island Light UPC: 844375013612 Category: Island Glass: Remolino Safety Listing: Dry Canopy: 11.5``Wx6``Hx1.25``E Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8106-10 CDB Island/Pool Table-3 Light Bar - 376407 - Capital Lighting, Inc.
Columbus, OH, USA
8106-10 CDB Island/Pool Table-3 Light Bar
376407
8106-10 CDB Island/Pool Table-3 Light Bar 376407
PRODUCT DETAILS / SPECS Height: 25.25 Length 25.25 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cordoban Bronze Weight: 19.18 Product Name: Island Light UPC: 844375013612 Category: Island Glass: Remolino Safety Listing: Dry Canopy: 11.5``Wx6``Hx1.25``E Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Height: 25.25
Length 25.25
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cordoban Bronze
Weight: 19.18
Product Name: Island Light
UPC: 844375013612
Category: Island
Glass: Remolino
Safety Listing: Dry
Canopy: 11.5``Wx6``Hx1.25``E
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376407
Product Name 8106-10 CDB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details