Capital Lighting, Inc. 8118-BA2 PW Bathroom Fixtures-Two Lights 376402

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 5.5 Product Name: Two Light Vanity UPC: 844375005099 Category: Bath Fixture Glass: Iced Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 5.5 Product Name: Two Light Vanity UPC: 844375005099 Category: Bath Fixture Glass: Iced Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8118-BA2 PW Bathroom Fixtures-Two Lights - 376402 - Capital Lighting, Inc.
Columbus, OH, USA
8118-BA2 PW Bathroom Fixtures-Two Lights
376402
8118-BA2 PW Bathroom Fixtures-Two Lights 376402
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 5.5 Product Name: Two Light Vanity UPC: 844375005099 Category: Bath Fixture Glass: Iced Crystal Safety Listing: Damp Canopy: 7.5``Wx4.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 5.5
Product Name: Two Light Vanity
UPC: 844375005099
Category: Bath Fixture
Glass: Iced Crystal
Safety Listing: Damp
Canopy: 7.5``Wx4.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376402
Product Name 8118-BA2 PW Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details