Capital Lighting, Inc. 8118-9 BUS Mid. Chandeliers-Glass Up 376401

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 30.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnt Sienna Weight: 25.3 Product Name: Two Tier Chandelier UPC: 844375005068 Category: Chandelier Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 30.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnt Sienna Weight: 25.3 Product Name: Two Tier Chandelier UPC: 844375005068 Category: Chandelier Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8118-9 BUS Mid. Chandeliers-Glass Up - 376401 - Capital Lighting, Inc.
Columbus, OH, USA
8118-9 BUS Mid. Chandeliers-Glass Up
376401
8118-9 BUS Mid. Chandeliers-Glass Up 376401
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 30.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnt Sienna Weight: 25.3 Product Name: Two Tier Chandelier UPC: 844375005068 Category: Chandelier Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 30.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnt Sienna
Weight: 25.3
Product Name: Two Tier Chandelier
UPC: 844375005068
Category: Chandelier
Glass: Heirloom Crystal
Safety Listing: Dry
Canopy: 5.62``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376401
Product Name 8118-9 BUS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details