Capital Lighting, Inc. MP-512-WT/DB Mini Pendants-Cable 376379

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173986 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp512-am.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173986 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp512-am.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-512-WT/DB Mini Pendants-Cable - 376379 - Capital Lighting, Inc.
Columbus, OH, USA
MP-512-WT/DB Mini Pendants-Cable
376379
MP-512-WT/DB Mini Pendants-Cable 376379
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173986 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp512-am.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 4.75
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576173986
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp512-am.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376379
Product Name MP-512-WT/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details