Capital Lighting, Inc. MP-541-AM/DB Mini Pendants-Cable 376361

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576180540 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp541-am.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576180540 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp541-am.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-541-AM/DB Mini Pendants-Cable - 376361 - Capital Lighting, Inc.
Columbus, OH, USA
MP-541-AM/DB Mini Pendants-Cable
376361
MP-541-AM/DB Mini Pendants-Cable 376361
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.25 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576180540 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp541-am.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.25
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576180540
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp541-am.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376361
Product Name MP-541-AM/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details