Capital Lighting, Inc. P3914-09EBWB Pendants-Bowl Style 375999

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.63 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 20 Product Name: Two Light Foyer UPC: 785247166893 Category: Hall & Foyer Glass: Etched Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.63 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 20 Product Name: Two Light Foyer UPC: 785247166893 Category: Hall & Foyer Glass: Etched Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P3914-09EBWB Pendants-Bowl Style - 375999 - Capital Lighting, Inc.
Columbus, OH, USA
P3914-09EBWB Pendants-Bowl Style
375999
P3914-09EBWB Pendants-Bowl Style 375999
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.63 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 20 Product Name: Two Light Foyer UPC: 785247166893 Category: Hall & Foyer Glass: Etched Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.63
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 20
Product Name: Two Light Foyer
UPC: 785247166893
Category: Hall & Foyer
Glass: Etched
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375999
Product Name P3914-09EBWB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details