Capital Lighting, Inc. P3928-09 Foyer/Hall Lanterns-Open Frame 375996

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Foyer UPC: 785247166770 Category: Hall & Foyer Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Foyer UPC: 785247166770 Category: Hall & Foyer Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P3928-09 Foyer/Hall Lanterns-Open Frame - 375996 - Capital Lighting, Inc.
Columbus, OH, USA
P3928-09 Foyer/Hall Lanterns-Open Frame
375996
P3928-09 Foyer/Hall Lanterns-Open Frame 375996
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Foyer UPC: 785247166770 Category: Hall & Foyer Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 8
Product Name: Three Light Foyer
UPC: 785247166770
Category: Hall & Foyer
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375996
Product Name P3928-09 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details