Capital Lighting, Inc. P3928-20 Foyer/Hall Lanterns-Open Frame 375993

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 8 Product Name: Three Light Foyer UPC: 785247166787 Category: Hall & Foyer Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 8 Product Name: Three Light Foyer UPC: 785247166787 Category: Hall & Foyer Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P3928-20 Foyer/Hall Lanterns-Open Frame - 375993 - Capital Lighting, Inc.
Columbus, OH, USA
P3928-20 Foyer/Hall Lanterns-Open Frame
375993
P3928-20 Foyer/Hall Lanterns-Open Frame 375993
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 8 Product Name: Three Light Foyer UPC: 785247166787 Category: Hall & Foyer Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 8
Product Name: Three Light Foyer
UPC: 785247166787
Category: Hall & Foyer
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375993
Product Name P3928-20 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details