Capital Lighting, Inc. P3929-09 Foyer/Hall Lanterns-Open Frame 375991

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Six Light Foyer UPC: 785247166794 Category: Hall & Foyer Safety Rating: Csa Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Six Light Foyer UPC: 785247166794 Category: Hall & Foyer Safety Rating: Csa Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P3929-09 Foyer/Hall Lanterns-Open Frame - 375991 - Capital Lighting, Inc.
Columbus, OH, USA
P3929-09 Foyer/Hall Lanterns-Open Frame
375991
P3929-09 Foyer/Hall Lanterns-Open Frame 375991
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Six Light Foyer UPC: 785247166794 Category: Hall & Foyer Safety Rating: Csa Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 10
Product Name: Six Light Foyer
UPC: 785247166794
Category: Hall & Foyer
Safety Rating: Csa
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375991
Product Name P3929-09 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details