Capital Lighting, Inc. P3929-20 Foyer/Hall Lanterns-Open Frame 375990

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 10 Product Name: Six Light Foyer UPC: 785247166800 Category: Hall & Foyer Safety Rating: Csa Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 10 Product Name: Six Light Foyer UPC: 785247166800 Category: Hall & Foyer Safety Rating: Csa Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P3929-20 Foyer/Hall Lanterns-Open Frame - 375990 - Capital Lighting, Inc.
Columbus, OH, USA
P3929-20 Foyer/Hall Lanterns-Open Frame
375990
P3929-20 Foyer/Hall Lanterns-Open Frame 375990
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 10 Product Name: Six Light Foyer UPC: 785247166800 Category: Hall & Foyer Safety Rating: Csa Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Weight: 10
Product Name: Six Light Foyer
UPC: 785247166800
Category: Hall & Foyer
Safety Rating: Csa
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375990
Product Name P3929-20 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details