Capital Lighting, Inc. P4668-09 Mid. Chandeliers-Glass Up 375989

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 22 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247169078 Category: Chandeliers Glass: Etched Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 22 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247169078 Category: Chandeliers Glass: Etched Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
P4668-09 Mid. Chandeliers-Glass Up - 375989 - Capital Lighting, Inc.
Columbus, OH, USA
P4668-09 Mid. Chandeliers-Glass Up
375989
P4668-09 Mid. Chandeliers-Glass Up 375989
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 22 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247169078 Category: Chandeliers Glass: Etched Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 22
Product Name: Nine Light, 2 Tier Chandelier
UPC: 785247169078
Category: Chandeliers
Glass: Etched
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375989
Product Name P4668-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details