Capital Lighting, Inc. P4669-09 Mid. Chandeliers-Candle 375984

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 12 Product Name: Nine Light, 2 Tier Chandelier No Shade UPC: 785247169092 Category: Chandeliers Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 12 Product Name: Nine Light, 2 Tier Chandelier No Shade UPC: 785247169092 Category: Chandeliers Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
P4669-09 Mid. Chandeliers-Candle - 375984 - Capital Lighting, Inc.
Columbus, OH, USA
P4669-09 Mid. Chandeliers-Candle
375984
P4669-09 Mid. Chandeliers-Candle 375984
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 12 Product Name: Nine Light, 2 Tier Chandelier No Shade UPC: 785247169092 Category: Chandeliers Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 12
Product Name: Nine Light, 2 Tier Chandelier No Shade
UPC: 785247169092
Category: Chandeliers
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375984
Product Name P4669-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details