Capital Lighting, Inc. P4670-81 Mid. Chandeliers-Glass Up 375983

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 785247168712 Category: Chandeliers Glass: Etched Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 785247168712 Category: Chandeliers Glass: Etched Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
P4670-81 Mid. Chandeliers-Glass Up - 375983 - Capital Lighting, Inc.
Columbus, OH, USA
P4670-81 Mid. Chandeliers-Glass Up
375983
P4670-81 Mid. Chandeliers-Glass Up 375983
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 785247168712 Category: Chandeliers Glass: Etched Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 12
Product Name: Three Light Chandelier
UPC: 785247168712
Category: Chandeliers
Glass: Etched
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375983
Product Name P4670-81 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details