Capital Lighting, Inc. P3937-80 Pendants-Fabric Shade 375977

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Black Weight: 17 Product Name: Two Light Foyer W/White Linen Fabric Shade UPC: 785247169474 Category: Hall & Foyer Glass: Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Black Weight: 17 Product Name: Two Light Foyer W/White Linen Fabric Shade UPC: 785247169474 Category: Hall & Foyer Glass: Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
P3937-80 Pendants-Fabric Shade - 375977 - Capital Lighting, Inc.
Columbus, OH, USA
P3937-80 Pendants-Fabric Shade
375977
P3937-80 Pendants-Fabric Shade 375977
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Black Weight: 17 Product Name: Two Light Foyer W/White Linen Fabric Shade UPC: 785247169474 Category: Hall & Foyer Glass: Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Forged Black
Weight: 17
Product Name: Two Light Foyer W/White Linen Fabric Shade
UPC: 785247169474
Category: Hall & Foyer
Glass: Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375977
Product Name P3937-80 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details