Capital Lighting, Inc. P3954-20 Semi-Flush Mts.-Other 375969

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Three Light Convertible UPC: 785247168903 Category: Pendants Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Three Light Convertible UPC: 785247168903 Category: Pendants Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3954-20 Semi-Flush Mts.-Other - 375969 - Capital Lighting, Inc.
Columbus, OH, USA
P3954-20 Semi-Flush Mts.-Other
375969
P3954-20 Semi-Flush Mts.-Other 375969
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Three Light Convertible UPC: 785247168903 Category: Pendants Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 9
Product Name: Three Light Convertible
UPC: 785247168903
Category: Pendants
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375969
Product Name P3954-20 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details