Capital Lighting, Inc. P3959-81 Pendants-Bowl Style 375968

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Three Light Inverted Pendant UPC: 785247168736 Category: Hall & Foyer Glass: Etched Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Three Light Inverted Pendant UPC: 785247168736 Category: Hall & Foyer Glass: Etched Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
P3959-81 Pendants-Bowl Style - 375968 - Capital Lighting, Inc.
Columbus, OH, USA
P3959-81 Pendants-Bowl Style
375968
P3959-81 Pendants-Bowl Style 375968
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Three Light Inverted Pendant UPC: 785247168736 Category: Hall & Foyer Glass: Etched Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 21
Product Name: Three Light Inverted Pendant
UPC: 785247168736
Category: Hall & Foyer
Glass: Etched
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375968
Product Name P3959-81 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details