Capital Lighting, Inc. P3955-09 Pendants-Bowl Style 375967

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Inverted Pendant UPC: 785247168972 Category: Hall & Foyer Glass: Etched Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Inverted Pendant UPC: 785247168972 Category: Hall & Foyer Glass: Etched Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P3955-09 Pendants-Bowl Style - 375967 - Capital Lighting, Inc.
Columbus, OH, USA
P3955-09 Pendants-Bowl Style
375967
P3955-09 Pendants-Bowl Style 375967
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Inverted Pendant UPC: 785247168972 Category: Hall & Foyer Glass: Etched Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11
Product Name: Three Light Inverted Pendant
UPC: 785247168972
Category: Hall & Foyer
Glass: Etched
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375967
Product Name P3955-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details