Capital Lighting, Inc. P3955-20 Pendants-Bowl Style 375964

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 11 Product Name: Three Light Inverted Pendant UPC: 785247168989 Category: Hall & Foyer Glass: Etched Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 11 Product Name: Three Light Inverted Pendant UPC: 785247168989 Category: Hall & Foyer Glass: Etched Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P3955-20 Pendants-Bowl Style - 375964 - Capital Lighting, Inc.
Columbus, OH, USA
P3955-20 Pendants-Bowl Style
375964
P3955-20 Pendants-Bowl Style 375964
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 11 Product Name: Three Light Inverted Pendant UPC: 785247168989 Category: Hall & Foyer Glass: Etched Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 11
Product Name: Three Light Inverted Pendant
UPC: 785247168989
Category: Hall & Foyer
Glass: Etched
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375964
Product Name P3955-20 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details