Capital Lighting, Inc. P4663-20 Mid. Chandeliers-Glass Up 375957

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 25 Product Name: Nine Light (6+3) Chandelier UPC: 785247168897 Category: Chandeliers Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 25 Product Name: Nine Light (6+3) Chandelier UPC: 785247168897 Category: Chandeliers Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4663-20 Mid. Chandeliers-Glass Up - 375957 - Capital Lighting, Inc.
Columbus, OH, USA
P4663-20 Mid. Chandeliers-Glass Up
375957
P4663-20 Mid. Chandeliers-Glass Up 375957
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 25 Product Name: Nine Light (6+3) Chandelier UPC: 785247168897 Category: Chandeliers Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.75
Length 23.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Weight: 25
Product Name: Nine Light (6+3) Chandelier
UPC: 785247168897
Category: Chandeliers
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375957
Product Name P4663-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details