Capital Lighting, Inc. P4667-09 Mid. Chandeliers-Candle 375955

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Five Light Chandelier No Shade UPC: 785247169054 Category: Chandeliers Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Five Light Chandelier No Shade UPC: 785247169054 Category: Chandeliers Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P4667-09 Mid. Chandeliers-Candle - 375955 - Capital Lighting, Inc.
Columbus, OH, USA
P4667-09 Mid. Chandeliers-Candle
375955
P4667-09 Mid. Chandeliers-Candle 375955
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Five Light Chandelier No Shade UPC: 785247169054 Category: Chandeliers Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 7
Product Name: Five Light Chandelier No Shade
UPC: 785247169054
Category: Chandeliers
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375955
Product Name P4667-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details