Capital Lighting, Inc. P4664-09 Mid. Chandeliers-Glass Up 375954

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 785247168996 Category: Chandeliers Glass: Etched Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 785247168996 Category: Chandeliers Glass: Etched Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P4664-09 Mid. Chandeliers-Glass Up - 375954 - Capital Lighting, Inc.
Columbus, OH, USA
P4664-09 Mid. Chandeliers-Glass Up
375954
P4664-09 Mid. Chandeliers-Glass Up 375954
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 785247168996 Category: Chandeliers Glass: Etched Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Three Light Chandelier
UPC: 785247168996
Category: Chandeliers
Glass: Etched
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375954
Product Name P4664-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details