Capital Lighting, Inc. P3946-104 Foyer/Hall Lanterns-Glass w/Frame 375943

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Small Foyer Pendant UPC: 785247168460 Category: Hall & Foyer Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Small Foyer Pendant UPC: 785247168460 Category: Hall & Foyer Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3946-104 Foyer/Hall Lanterns-Glass w/Frame - 375943 - Capital Lighting, Inc.
Columbus, OH, USA
P3946-104 Foyer/Hall Lanterns-Glass w/Frame
375943
P3946-104 Foyer/Hall Lanterns-Glass w/Frame 375943
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: One Light Small Foyer Pendant UPC: 785247168460 Category: Hall & Foyer Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: One Light Small Foyer Pendant
UPC: 785247168460
Category: Hall & Foyer
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375943
Product Name P3946-104 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details