Capital Lighting, Inc. P3952-81 Semi-Flush Mts.-Bowl Style 375942

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 785247168682 Category: Close To Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 785247168682 Category: Close To Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P3952-81 Semi-Flush Mts.-Bowl Style - 375942 - Capital Lighting, Inc.
Columbus, OH, USA
P3952-81 Semi-Flush Mts.-Bowl Style
375942
P3952-81 Semi-Flush Mts.-Bowl Style 375942
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 785247168682 Category: Close To Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 9
Product Name: Three Light Semi Flush
UPC: 785247168682
Category: Close To Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375942
Product Name P3952-81 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details