Capital Lighting, Inc. P3948-09 Pendants-Bowl Style 375940

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.38 Height: 22.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 24 Product Name: Four Light Pendant (K9 Crystal) UPC: 785247168330 Category: Hall & Foyer Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.38 Height: 22.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 24 Product Name: Four Light Pendant (K9 Crystal) UPC: 785247168330 Category: Hall & Foyer Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3948-09 Pendants-Bowl Style - 375940 - Capital Lighting, Inc.
Columbus, OH, USA
P3948-09 Pendants-Bowl Style
375940
P3948-09 Pendants-Bowl Style 375940
PRODUCT DETAILS / SPECS Width/Dia: 22.38 Height: 22.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 24 Product Name: Four Light Pendant (K9 Crystal) UPC: 785247168330 Category: Hall & Foyer Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 22.38
Height: 22.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 24
Product Name: Four Light Pendant (K9 Crystal)
UPC: 785247168330
Category: Hall & Foyer
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375940
Product Name P3948-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details