Capital Lighting, Inc. P4441-20EBWB Mid. Chandeliers-Glass Up 375938

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Antique Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 785247166961 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Antique Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 785247166961 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P4441-20EBWB Mid. Chandeliers-Glass Up - 375938 - Capital Lighting, Inc.
Columbus, OH, USA
P4441-20EBWB Mid. Chandeliers-Glass Up
375938
P4441-20EBWB Mid. Chandeliers-Glass Up 375938
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Antique Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 785247166961 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 15.00
Bulb
Type: CFL
Qty: 5
Wattage: 13
Finish: Antique Bronze
Weight: 18
Product Name: Six Light Chandelier
UPC: 785247166961
Category: Chandeliers
Glass: Etched
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375938
Product Name P4441-20EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details