Capital Lighting, Inc. P4441-09EBWB Mid. Chandeliers-Glass Up 375932

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Brushed Nickel Weight: 18 Product Name: Six Light Chandelier UPC: 785247166954 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Brushed Nickel Weight: 18 Product Name: Six Light Chandelier UPC: 785247166954 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
P4441-09EBWB Mid. Chandeliers-Glass Up - 375932 - Capital Lighting, Inc.
Columbus, OH, USA
P4441-09EBWB Mid. Chandeliers-Glass Up
375932
P4441-09EBWB Mid. Chandeliers-Glass Up 375932
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Brushed Nickel Weight: 18 Product Name: Six Light Chandelier UPC: 785247166954 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 15.00
Bulb
Type: CFL
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Weight: 18
Product Name: Six Light Chandelier
UPC: 785247166954
Category: Chandeliers
Glass: Etched
Safety Rating: Csa
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375932
Product Name P4441-09EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details