Capital Lighting, Inc. P4644-104WB Mid. Chandeliers-Drum Shades 375927

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Length 24.50 Bulb Type: E-12 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Three Light Chandelier W/Bulb UPC: 785247168392 Category: Chandeliers Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Length 24.50 Bulb Type: E-12 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Three Light Chandelier W/Bulb UPC: 785247168392 Category: Chandeliers Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4644-104WB Mid. Chandeliers-Drum Shades - 375927 - Capital Lighting, Inc.
Columbus, OH, USA
P4644-104WB Mid. Chandeliers-Drum Shades
375927
P4644-104WB Mid. Chandeliers-Drum Shades 375927
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.50 Length 24.50 Bulb Type: E-12 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Three Light Chandelier W/Bulb UPC: 785247168392 Category: Chandeliers Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.50
Length 24.50
Bulb
Type: E-12
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 20
Product Name: Three Light Chandelier W/Bulb
UPC: 785247168392
Category: Chandeliers
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375927
Product Name P4644-104WB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details