Capital Lighting, Inc. P4646-104WB Mid. Chandeliers-Drum Shades 375926

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.63 Height: 33.63 Length 33.63 Bulb Type: E-12 Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 24 Product Name: Nine Light., 2 Tier Chandelier W/Bulb UPC: 785247168415 Category: Chandeliers Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.63 Height: 33.63 Length 33.63 Bulb Type: E-12 Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 24 Product Name: Nine Light., 2 Tier Chandelier W/Bulb UPC: 785247168415 Category: Chandeliers Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4646-104WB Mid. Chandeliers-Drum Shades - 375926 - Capital Lighting, Inc.
Columbus, OH, USA
P4646-104WB Mid. Chandeliers-Drum Shades
375926
P4646-104WB Mid. Chandeliers-Drum Shades 375926
PRODUCT DETAILS / SPECS Width/Dia: 36.63 Height: 33.63 Length 33.63 Bulb Type: E-12 Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 24 Product Name: Nine Light., 2 Tier Chandelier W/Bulb UPC: 785247168415 Category: Chandeliers Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 36.63
Height: 33.63
Length 33.63
Bulb
Type: E-12
Qty: 9
Wattage: 60
Finish: Polished Nickel
Weight: 24
Product Name: Nine Light., 2 Tier Chandelier W/Bulb
UPC: 785247168415
Category: Chandeliers
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375926
Product Name P4646-104WB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details