Capital Lighting, Inc. P4648-09 Island/Pool Table-2 Light Bar 375923

Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: Four Light Island (K9 Crystal) UPC: 785247168286 Category: Chandeliers Wire: 180``
Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: Four Light Island (K9 Crystal) UPC: 785247168286 Category: Chandeliers Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4648-09 Island/Pool Table-2 Light Bar - 375923 - Capital Lighting, Inc.
Columbus, OH, USA
P4648-09 Island/Pool Table-2 Light Bar
375923
P4648-09 Island/Pool Table-2 Light Bar 375923
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 20 Product Name: Four Light Island (K9 Crystal) UPC: 785247168286 Category: Chandeliers Wire: 180``

PRODUCT DETAILS / SPECS
Height: 8.38
Length 8.38
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 20
Product Name: Four Light Island (K9 Crystal)
UPC: 785247168286
Category: Chandeliers
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375923
Product Name P4648-09 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details