Capital Lighting, Inc. P4660-20 Mid. Chandeliers-Glass Up 375922

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Length 12.00 Extension: 16.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 785247168866 Category: Chandeliers Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Length 12.00 Extension: 16.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 785247168866 Category: Chandeliers Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4660-20 Mid. Chandeliers-Glass Up - 375922 - Capital Lighting, Inc.
Columbus, OH, USA
P4660-20 Mid. Chandeliers-Glass Up
375922
P4660-20 Mid. Chandeliers-Glass Up 375922
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Length 12.00 Extension: 16.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 785247168866 Category: Chandeliers Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 12.00
Length 12.00
Extension: 16.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Weight: 18
Product Name: Six Light Chandelier
UPC: 785247168866
Category: Chandeliers
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375922
Product Name P4660-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details