Capital Lighting, Inc. P4659-20 Mid. Chandeliers-Glass Up 375920

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 19 Product Name: Five Light Chandelier UPC: 785247168842 Category: Chandeliers Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 19 Product Name: Five Light Chandelier UPC: 785247168842 Category: Chandeliers Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4659-20 Mid. Chandeliers-Glass Up - 375920 - Capital Lighting, Inc.
Columbus, OH, USA
P4659-20 Mid. Chandeliers-Glass Up
375920
P4659-20 Mid. Chandeliers-Glass Up 375920
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 19 Product Name: Five Light Chandelier UPC: 785247168842 Category: Chandeliers Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Bronze
Weight: 19
Product Name: Five Light Chandelier
UPC: 785247168842
Category: Chandeliers
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375920
Product Name P4659-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details