Capital Lighting, Inc. P4537-09 Mid. Chandeliers-Glass Up 375919

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Chandelier UPC: 785247169481 Category: Chandeliers Glass: Etched Opal Safety Rating: Ccsaus Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Chandelier UPC: 785247169481 Category: Chandeliers Glass: Etched Opal Safety Rating: Ccsaus Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4537-09 Mid. Chandeliers-Glass Up - 375919 - Capital Lighting, Inc.
Columbus, OH, USA
P4537-09 Mid. Chandeliers-Glass Up
375919
P4537-09 Mid. Chandeliers-Glass Up 375919
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Chandelier UPC: 785247169481 Category: Chandeliers Glass: Etched Opal Safety Rating: Ccsaus Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 14
Product Name: Three Light Chandelier
UPC: 785247169481
Category: Chandeliers
Glass: Etched Opal
Safety Rating: Ccsaus
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375919
Product Name P4537-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details