Capital Lighting, Inc. P4539-09 Mid. Chandeliers-Glass Up 375917

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 785247169498 Category: Chandeliers Glass: Etched Opal Safety Rating: Ccsaus Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 785247169498 Category: Chandeliers Glass: Etched Opal Safety Rating: Ccsaus Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P4539-09 Mid. Chandeliers-Glass Up - 375917 - Capital Lighting, Inc.
Columbus, OH, USA
P4539-09 Mid. Chandeliers-Glass Up
375917
P4539-09 Mid. Chandeliers-Glass Up 375917
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 785247169498 Category: Chandeliers Glass: Etched Opal Safety Rating: Ccsaus Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 21
Product Name: Five Light Chandelier
UPC: 785247169498
Category: Chandeliers
Glass: Etched Opal
Safety Rating: Ccsaus
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375917
Product Name P4539-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details