Capital Lighting, Inc. P4626-09 Mid. Chandeliers-Glass Up 375916

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 26 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247168101 Category: Chandeliers Glass: Etched Linen Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 26 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247168101 Category: Chandeliers Glass: Etched Linen Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4626-09 Mid. Chandeliers-Glass Up - 375916 - Capital Lighting, Inc.
Columbus, OH, USA
P4626-09 Mid. Chandeliers-Glass Up
375916
P4626-09 Mid. Chandeliers-Glass Up 375916
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 26 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247168101 Category: Chandeliers Glass: Etched Linen Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 26
Product Name: Nine Light, 2 Tier Chandelier
UPC: 785247168101
Category: Chandeliers
Glass: Etched Linen
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375916
Product Name P4626-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details