Capital Lighting, Inc. P4629-104 Mid. Chandeliers-Drum Shades 375915

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Pendant Chandelier UPC: 785247168194 Category: Chandeliers Glass: Fabric Shade Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Pendant Chandelier UPC: 785247168194 Category: Chandeliers Glass: Fabric Shade Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4629-104 Mid. Chandeliers-Drum Shades - 375915 - Capital Lighting, Inc.
Columbus, OH, USA
P4629-104 Mid. Chandeliers-Drum Shades
375915
P4629-104 Mid. Chandeliers-Drum Shades 375915
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Pendant Chandelier UPC: 785247168194 Category: Chandeliers Glass: Fabric Shade Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 32.00
Length 32.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 20
Product Name: Five Light Pendant Chandelier
UPC: 785247168194
Category: Chandeliers
Glass: Fabric Shade
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375915
Product Name P4629-104 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details