Capital Lighting, Inc. P4627-09EBWB Mid. Chandeliers-Glass Up 375911

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 20.50 Length 20.50 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Brushed Nickel Weight: 25 Product Name: Nine Light Chandelier UPC: 785247166978 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 20.50 Length 20.50 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Brushed Nickel Weight: 25 Product Name: Nine Light Chandelier UPC: 785247166978 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4627-09EBWB Mid. Chandeliers-Glass Up - 375911 - Capital Lighting, Inc.
Columbus, OH, USA
P4627-09EBWB Mid. Chandeliers-Glass Up
375911
P4627-09EBWB Mid. Chandeliers-Glass Up 375911
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 20.50 Length 20.50 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Brushed Nickel Weight: 25 Product Name: Nine Light Chandelier UPC: 785247166978 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 20.50
Length 20.50
Bulb
Type: CFL
Qty: 9
Wattage: 13
Finish: Brushed Nickel
Weight: 25
Product Name: Nine Light Chandelier
UPC: 785247166978
Category: Chandeliers
Glass: Etched
Safety Rating: Csa
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375911
Product Name P4627-09EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details