Capital Lighting, Inc. P4627-20 Mid. Chandeliers-Glass Up 375910

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Nine Light Chandelier UPC: 785247166886 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Nine Light Chandelier UPC: 785247166886 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4627-20 Mid. Chandeliers-Glass Up - 375910 - Capital Lighting, Inc.
Columbus, OH, USA
P4627-20 Mid. Chandeliers-Glass Up
375910
P4627-20 Mid. Chandeliers-Glass Up 375910
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Nine Light Chandelier UPC: 785247166886 Category: Chandeliers Glass: Etched Safety Rating: Csa Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Weight: 18
Product Name: Nine Light Chandelier
UPC: 785247166886
Category: Chandeliers
Glass: Etched
Safety Rating: Csa
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375910
Product Name P4627-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details