PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 12
Product Name: Three Light Chandelier
UPC: 785247167012
Category: Chandeliers
Glass: Fabric Shade
Safety Rating: Csa
Wire: 120``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375909 |
| Product Name | P4632-20 Mini Chandeliers-Candle |
| Application | Residential |