Capital Lighting, Inc. P4643-09 Mid. Chandeliers-Glass Up 375908

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.25 Length 27.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 26 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247169580 Category: Chandeliers Glass: Etched Inside Sprayed White Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.25 Length 27.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 26 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247169580 Category: Chandeliers Glass: Etched Inside Sprayed White Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4643-09 Mid. Chandeliers-Glass Up - 375908 - Capital Lighting, Inc.
Columbus, OH, USA
P4643-09 Mid. Chandeliers-Glass Up
375908
P4643-09 Mid. Chandeliers-Glass Up 375908
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.25 Length 27.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 26 Product Name: Nine Light, 2 Tier Chandelier UPC: 785247169580 Category: Chandeliers Glass: Etched Inside Sprayed White Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.25
Length 27.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 26
Product Name: Nine Light, 2 Tier Chandelier
UPC: 785247169580
Category: Chandeliers
Glass: Etched Inside Sprayed White
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375908
Product Name P4643-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details