Capital Lighting, Inc. P4635-20 Mid. Chandeliers-Candle 375904

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Six Light Chandelier UPC: 785247167036 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Six Light Chandelier UPC: 785247167036 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P4635-20 Mid. Chandeliers-Candle - 375904 - Capital Lighting, Inc.
Columbus, OH, USA
P4635-20 Mid. Chandeliers-Candle
375904
P4635-20 Mid. Chandeliers-Candle 375904
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Six Light Chandelier UPC: 785247167036 Category: Chandeliers Glass: Fabric Shade Safety Rating: Csa Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Weight: 14
Product Name: Six Light Chandelier
UPC: 785247167036
Category: Chandeliers
Glass: Fabric Shade
Safety Rating: Csa
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375904
Product Name P4635-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details