Capital Lighting, Inc. P4641-09 Mid. Chandeliers-Glass Up 375901

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.38 Length 17.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 785247169542 Category: Chandeliers Glass: Etched Inside Sprayed White Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.38 Length 17.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 785247169542 Category: Chandeliers Glass: Etched Inside Sprayed White Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4641-09 Mid. Chandeliers-Glass Up - 375901 - Capital Lighting, Inc.
Columbus, OH, USA
P4641-09 Mid. Chandeliers-Glass Up
375901
P4641-09 Mid. Chandeliers-Glass Up 375901
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.38 Length 17.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Chandelier UPC: 785247169542 Category: Chandeliers Glass: Etched Inside Sprayed White Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.38
Length 17.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 9
Product Name: Three Light Chandelier
UPC: 785247169542
Category: Chandeliers
Glass: Etched Inside Sprayed White
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375901
Product Name P4641-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details