Capital Lighting, Inc. UPTR5007IS Mid. Chandeliers-Other 375885

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: A-19 Qty: 6 Wattage: 60 Finish: Imperial Silver Weight: 28 Product Name: Six Light Chandelier UPC: 611728183243 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: A-19 Qty: 6 Wattage: 60 Finish: Imperial Silver Weight: 28 Product Name: Six Light Chandelier UPC: 611728183243 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPTR5007IS Mid. Chandeliers-Other - 375885 - Capital Lighting, Inc.
Columbus, OH, USA
UPTR5007IS Mid. Chandeliers-Other
375885
UPTR5007IS Mid. Chandeliers-Other 375885
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: A-19 Qty: 6 Wattage: 60 Finish: Imperial Silver Weight: 28 Product Name: Six Light Chandelier UPC: 611728183243 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: A-19
Qty: 6
Wattage: 60
Finish: Imperial Silver
Weight: 28
Product Name: Six Light Chandelier
UPC: 611728183243
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375885
Product Name UPTR5007IS Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details