PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 5.00
Length 5.00
Extension: 7
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 11
Product Name: Three Light Bath Fixture
UPC: 611728183151
Category: Bath
Glass: Opal Etched
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375884 |
| Product Name | UPPZ8603C Bathroom Fixtures-Three Lights |
| Application | Residential |