Capital Lighting, Inc. TF1178TVB Lamps-Table Lamps 375865

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Length 21.50 Extension: 4.5 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 12 Product Name: Two Light Table Lamp UPC: 611728179932 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Length 21.50 Extension: 4.5 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 12 Product Name: Two Light Table Lamp UPC: 611728179932 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1178TVB Lamps-Table Lamps - 375865 - Capital Lighting, Inc.
Columbus, OH, USA
TF1178TVB Lamps-Table Lamps
375865
TF1178TVB Lamps-Table Lamps 375865
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Length 21.50 Extension: 4.5 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 12 Product Name: Two Light Table Lamp UPC: 611728179932 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Length 21.50
Extension: 4.5
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Weight: 12
Product Name: Two Light Table Lamp
UPC: 611728179932
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375865
Product Name TF1178TVB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details