Capital Lighting, Inc. TF1176PVB Mini Pendants-Rod 375860

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 45.00 Length 45.00 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728179918 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 45.00 Length 45.00 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728179918 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1176PVB Mini Pendants-Rod - 375860 - Capital Lighting, Inc.
Columbus, OH, USA
TF1176PVB Mini Pendants-Rod
375860
TF1176PVB Mini Pendants-Rod 375860
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 45.00 Length 45.00 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728179918 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 45.00
Length 45.00
Extension: 7.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Weight: 7
Product Name: One Light Pendant
UPC: 611728179918
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375860
Product Name TF1176PVB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details