Capital Lighting, Inc. UPER8408WT Exterior -Wall Mount 375859

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728183571 Category: Outdoor Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728183571 Category: Outdoor Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPER8408WT Exterior -Wall Mount - 375859 - Capital Lighting, Inc.
Columbus, OH, USA
UPER8408WT Exterior -Wall Mount
375859
UPER8408WT Exterior -Wall Mount 375859
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 8 Product Name: One Light Outdoor Wall Fixture UPC: 611728183571 Category: Outdoor Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Extension: 8
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 8
Product Name: One Light Outdoor Wall Fixture
UPC: 611728183571
Category: Outdoor
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375859
Product Name UPER8408WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details