Capital Lighting, Inc. UPER8410WT Exterior -Wall Mount 375857

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 611728183588 Category: Outdoor Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 611728183588 Category: Outdoor Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPER8410WT Exterior -Wall Mount - 375857 - Capital Lighting, Inc.
Columbus, OH, USA
UPER8410WT Exterior -Wall Mount
375857
UPER8410WT Exterior -Wall Mount 375857
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 611728183588 Category: Outdoor Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.50
Extension: 10
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 10
Product Name: One Light Outdoor Wall Fixture
UPC: 611728183588
Category: Outdoor
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375857
Product Name UPER8410WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details