Capital Lighting, Inc. UPMM5005WT Mid. Chandeliers-Other 375852

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.50 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Western Bronze Weight: 59 Product Name: Five Light Chandelier UPC: 611728183304 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.50 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Western Bronze Weight: 59 Product Name: Five Light Chandelier UPC: 611728183304 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPMM5005WT Mid. Chandeliers-Other - 375852 - Capital Lighting, Inc.
Columbus, OH, USA
UPMM5005WT Mid. Chandeliers-Other
375852
UPMM5005WT Mid. Chandeliers-Other 375852
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.50 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Western Bronze Weight: 59 Product Name: Five Light Chandelier UPC: 611728183304 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 25.50
Bulb
Type: G-9
Qty: 5
Wattage: 75
Finish: Western Bronze
Weight: 59
Product Name: Five Light Chandelier
UPC: 611728183304
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375852
Product Name UPMM5005WT Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details