Capital Lighting, Inc. UPLG8701C Sconces-Other 375850

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Fixture UPC: 611728183298 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Fixture UPC: 611728183298 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPLG8701C Sconces-Other - 375850 - Capital Lighting, Inc.
Columbus, OH, USA
UPLG8701C Sconces-Other
375850
UPLG8701C Sconces-Other 375850
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Fixture UPC: 611728183298 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Extension: 7
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: One Light Wall Fixture
UPC: 611728183298
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375850
Product Name UPLG8701C Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details