Capital Lighting, Inc. TF1180TVA Lamps-Table Lamps 375839

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Length 25.00 Extension: 15.5 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 26 Product Name: Two Light Table Lamp UPC: 611728180396 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Length 25.00 Extension: 15.5 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 26 Product Name: Two Light Table Lamp UPC: 611728180396 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1180TVA Lamps-Table Lamps - 375839 - Capital Lighting, Inc.
Columbus, OH, USA
TF1180TVA Lamps-Table Lamps
375839
TF1180TVA Lamps-Table Lamps 375839
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Length 25.00 Extension: 15.5 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 26 Product Name: Two Light Table Lamp UPC: 611728180396 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.00
Length 25.00
Extension: 15.5
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Valiant Bronze
Weight: 26
Product Name: Two Light Table Lamp
UPC: 611728180396
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375839
Product Name TF1180TVA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details